Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | R-8789-103 |
No distributors results available
Width | 8.74mm, .344in |
---|---|
Wire Length | 96in, 2438mm |
Height | .06in, 1.5mm |
Length | 2in, 50.8mm |
Junction Grounding | Ungrounded |
Package | Fiberglass Body |
Wire/Cladding Type | Chromel/Constantan |
Model Number | ANDO-400 |
Thermocouple Type | E |
Sensor Type | Thermocouple |
Ambient Temperature Range | -58 – 356°F, -50 – 180°C |
Error Limits/T-Accuracy | Standard Limits / +- 1 °C |
Where can I find additional details, specifications and documents for a 20002107-00?
Additional datasheets, footprints and schematics for 20002107-00 are listed on our Part Details page. You can also find images and similar parts to 20002107-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20002107-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20002107-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20002107-00 fall under?
The 20002107-00 is listed under Sensors > Temperature Sensors > Thermocouple Sensors.
Can I view similar or alternative parts?
You can view similar parts to 20002107-00 when available in the Thermocouple Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20002107-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 20002107-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20002107-00 have stock available?
There is no stock from authorised distributors for 20002107-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20002107-00 often in real-time on the comparison pages.
What if I can't find stock of 20002107-00?
You can fill out our help required form which you can use to request a quote for 20002107-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.