Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MS5837-02BA26 |
Dimensions | .13 x .13 x .108in, 3.3 x 3.3 x 2.75mm |
---|---|
Supply Voltage | 1.5 – 3.6V |
Overpressure | 10 bar |
Resolution | .016 |
Pressure | 2000mbar, 2bar |
Output/Span | 24 bit ADC |
Output Interface | I2C |
Accuracy | ±0.5mbar |
Options | Shielded Cable, Chlorine Resistance |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Pressure Sensors MS5837-02BA26 Cl Resist Shielded | Rapid Electronics |
MS5837-02BA26 Cl Resist Shielded | TE Connectivity 20000983-00 | RS Americas |
Where can I find additional details, specifications and documents for a 20000983-00?
Additional datasheets, footprints and schematics for 20000983-00 are listed on our Part Details page. You can also find images and similar parts to 20000983-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20000983-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20000983-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20000983-00 fall under?
The 20000983-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 20000983-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20000983-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 20000983-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20000983-00 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 20000983-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20000983-00 often in real-time on the comparison pages.
What if I can't find stock of 20000983-00?
You can fill out our help required form which you can use to request a quote for 20000983-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.