Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions | 3.3 x 3.3 x 1.7mm, .13 x .13 x .067in |
---|---|
Supply Voltage | 1.5 – 3.6V |
Overpressure | 10 bar |
Resolution | .016 |
Pressure | 2000mbar |
Output/Span | 24 bit ADC |
Accuracy | ±0.5mbar |
Output Interface | I2C |
Options | High Endurance |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -40 – 185°F, -20 – 85°C |
Board Mount Pressure Sensor | RS Americas |
Digital Pressure and Altimeter Sensor Module Absolute High Endurance with Lid Connected to Ground 300mbar to 1200mbar 1.5V to 3.6V Surface Mount T/R | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors MS5840-02BA36 LP CL RESIST T&R PRSS SEN | Sager |
Where can I find additional details, specifications and documents for a 20000982-00?
Additional datasheets, footprints and schematics for 20000982-00 are listed on our Part Details page. You can also find images and similar parts to 20000982-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20000982-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20000982-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20000982-00 fall under?
The 20000982-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 20000982-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20000982-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 20000982-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20000982-00 have stock available?
Authorised distributors including RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 20000982-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20000982-00 often in real-time on the comparison pages.
What if I can't find stock of 20000982-00?
You can fill out our help required form which you can use to request a quote for 20000982-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.