Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.85
|
1,350
in stock
|
Buy Now | |
TE Store
from US$10.29
|
4,998
in stock
|
Buy Now | |
SOS electronic
from US$6.49
|
95
in stock
|
Buy Now | |
Avnet America
from US$4.28
|
-
|
Buy Now | |
RS Americas
from US$4.40
|
-
|
Buy Now | |
TTI Europe
from US$5.02
|
-
|
Buy Now | |
Richardson RFPD
from US$4.31
|
-
|
Buy Now | |
Sager
from US$5.56
|
-
|
Buy Now |
Dimensions | 3.3 x 3.3 x 1.7mm, .13 x .13 x .067in |
---|---|
Supply Voltage | 1.5 – 3.6V |
Overpressure | 10 bar |
Resolution | .016 |
Accuracy | ±0.5mbar |
Output/Span | 24 bit ADC |
Pressure | 2000mbar |
Output Interface | I2C |
Options | No Option |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -40 – 185°F, -20 – 85°C |
MS5840-02BA21 LP T&R PRESS SEN Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Proof Pressure Range: 10 bar Output Signal Type: 24 bit ADC Pressure Accuracy: ±0.5mbar Digital Pressure and Altimeter Sensor Modules Absolute 10 bar 24 bit ADC | Board Mount Pressure Sensor | Part Number: 20000980-00 | Internal Number: 20000980-00 | TE Connectivity | TE Store |
Water Resistant Barometric Pressure Sensor 30-120kPa I2C LGA10 | SOS electronic |
Digital Pressure and Altimeter Sensor Module Absolute Standard 300mbar to 1200mbar 1.5V to 3.6V Surface Mount T/R | Avnet America |
Board Mount Pressure Sensor | RS Americas |
LP T&R PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors MS5840-02BA21 LP T&R PRESS SEN | Sager |
Where can I find additional details, specifications and documents for a 20000980-00?
Additional datasheets, footprints and schematics for 20000980-00 are listed on our Part Details page. You can also find images and similar parts to 20000980-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20000980-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20000980-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20000980-00 fall under?
The 20000980-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 20000980-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20000980-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 20000980-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20000980-00 have stock available?
Authorised distributors including TE Store, RS, SOS electronic, Avnet America and RS Americas have stock available or on a lead time for 20000980-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20000980-00 often in real-time on the comparison pages.
What if I can't find stock of 20000980-00?
You can fill out our help required form which you can use to request a quote for 20000980-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.