Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MS5837-02BA21 |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$13.85
|
1,538
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$5.77
|
-
|
Buy Now | |
RS Americas
from US$6.31
|
-
|
Buy Now | |
Avnet Asia
from US$6.46
|
-
|
Buy Now | |
TTI Europe
from US$6.50
|
-
|
Buy Now | |
Richardson RFPD
from US$5.81
|
-
|
Buy Now | |
Sager
from US$7.50
|
-
|
Buy Now |
Dimensions | .13 x .13 x .108in, 3.3 x 3.3 x 2.75mm |
---|---|
Supply Voltage | 1.5 – 3.6V |
Overpressure | 10 bar |
Output/Span | 24 bit ADC |
Pressure | 2000mbar, 2bar |
Resolution | .016 |
Output Interface | I2C |
Accuracy | ±0.5mbar |
Options | Shielded Cable |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
MS5837-02BA21 2BA LS T&R PRESSURE SEN Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Proof Pressure Range: 10 bar Pressure: 2 bar Output Signal Type: 24 bit ADC Digital Pressure and Altimeter Sensor Modules Absolute 10 bar 2 bar | Compact Water Resistant Pressure Sensor | Part Number: 20000979-00 | Internal Number: 20000979-00 | Alias Number: MS5837-02BA21 | TE Connectivity | TE Store |
Pressure/Altimeter Sensor with Stainless Steel Cap Digital Output 10mbar to 2000mbar Extended Pressure Shielded SMD 4-Pin CSMD T/R | Avnet Abacus |
MS5837-02BA06 Chlorine Resistant | TE Connectivity 20000979-00 | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors MS5837-02BA21 2BA LS T&R PRESSURE SEN | Sager |
Where can I find additional details, specifications and documents for a 20000979-00?
Additional datasheets, footprints and schematics for 20000979-00 are listed on our Part Details page. You can also find images and similar parts to 20000979-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20000979-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20000979-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20000979-00 fall under?
The 20000979-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 20000979-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20000979-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 20000979-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20000979-00 have stock available?
Authorised distributors including TE Store, Avnet Abacus, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 20000979-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20000979-00 often in real-time on the comparison pages.
What if I can't find stock of 20000979-00?
You can fill out our help required form which you can use to request a quote for 20000979-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.