2000-100-H-RC. Part Information
Details for 2000-100-H-RC. by Bourns Electronics
Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.7400 |
500 | 1.4000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 2000 Series |
Inductance | 10µH |
RMS Current (Irms) | 6.6A |
DC Resistance Max | 0.015ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 17.27mm x 10.41mm |
DC Current Rating | 6.6A |
Inductor Case Style | Radial Leaded |
RoHS Compliant | Yes |
Alternative Part Descriptions
- TOROIDAL INDUCTOR, 10UH, 6.6A, 15%; Product Range:2000 Series; Inductance:10µH; RMS Current (Irms):6.6A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:17.27mm x 10.41mm; DC Current Rating:6.6A RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2000-100-H-RC.?
Additional datasheets, footprints and schematics for 2000-100-H-RC. are listed in our Part Details tab. You can also find the 2000-100-H-RC. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000-100-H-RC. in the Pricing & Inventory tab next to part details. You can view 2000-100-H-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000-100-H-RC. fall under?
The 2000-100-H-RC. is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2000-100-H-RC. when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000-100-H-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the 2000-100-H-RC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2000-100-H-RC. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2000-100-H-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000-100-H-RC. often in real-time on the comparison pages.
What if I can't find stock of 2000-100-H-RC.?
You can fill out our help required form which you can use to request a quote for 2000-100-H-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.