Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.67
|
33
in stock
|
Buy Now | |
element14
from US$4.60
|
33
in stock
|
Buy Now | |
Dalroad Norslo
from US$2.54
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
-
|
Buy Now | |
RS Americas
from US$3.28
|
-
|
Buy Now | |
Distrelec
from US$2.88
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Indicator Lens Colour | Red |
---|---|
Lens Shape | - |
Mounting Hole Dia | 16.2mm |
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Swisstac Series Pushbuttons |
Height | 18mm |
LENS, RED | element14 |
Lens 18x24 Red/Opal | Dalroad Norslo |
Lens 18X24 Red Opaque |Eao 200-5120-00 | Newark Electronics |
Lens, Flat, Plastic, Rectangle, 15.2x21.2.5mm, Illuminative, Transl, Red | EAO 200-5120-00 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LPB SQ MNT GD UNV LL | Sager |
Druckhaube 18x24 rot transluzent | Boersig |
Where can I find additional details, specifications and documents for a 200-5120-00?
Additional datasheets, footprints and schematics for 200-5120-00 are listed on our Part Details page. You can also find images and similar parts to 200-5120-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200-5120-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200-5120-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200-5120-00 fall under?
The 200-5120-00 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 200-5120-00 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200-5120-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 200-5120-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200-5120-00 have stock available?
Authorised distributors including element14, Farnell, Dalroad Norslo, Newark Electronics and RS Americas have stock available or on a lead time for 200-5120-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200-5120-00 often in real-time on the comparison pages.
What if I can't find stock of 200-5120-00?
You can fill out our help required form which you can use to request a quote for 200-5120-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.