Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$41.25
|
187
in stock
|
Buy Now | |
Chip One Stop
from US$31.10
|
144
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$86.99
|
77
in stock
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage V AC | 230V |
---|---|
Input Power | - |
No Load Speed | 35000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
No. of Speeds | 2 |
Power Rating | 125W |
Speed Range Max | 35000rpm |
Speed Range Min | 15000rpm |
Weight | 0.55kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Sockets&Hardware 2005=CONNECTOR ASSEMBLY | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal, PCB Male, Quick-Fit,.11",45 Degree Dual Tab, Rivet Mount, Brass,20 Amps | Keystone Electronics 2005 | RS Americas |
Terminal | Carlton-Bates |
Terminals 45DEG 2SIDED QUICK- CONNECT TERMINAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cleaner Type | Antistatic |
---|---|
Cleaner Applications | Porous Surfaces |
Dispensing Method | Can |
Volume | 1quart (US) |
Colour | Slight amber/clear |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 200-5?
Additional datasheets, footprints and schematics for 200-5 are listed on our Part Details page. You can also find images and similar parts to 200-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200-5 fall under?
The 200-5 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to 200-5 when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 200-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 200-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200-5 often in real-time on the comparison pages.
What if I can't find stock of 200-5?
You can fill out our help required form which you can use to request a quote for 200-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.