Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Red |
---|---|
Lens Shape | - |
Mounting Hole Dia | 16.2mm |
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
For Use With | Swisstac Series Pushbuttons |
Lens 18X18 Red Transparant |Eao 200-3120-00 | Newark Electronics |
Lens, Flat, Plastic, Square, 15.2x15.2.5mm, Illuminative, Translucent, Red | EAO 200-3120-00 | RS Americas |
LENS, RED | element14 |
Industrial Panel Mount Indicators / Switch Indicators SERIES 84 MOUNT NUT | Sager |
Druckhaube 18x18 rot transluzent | Boersig |
Where can I find additional details, specifications and documents for a 200-3120-00?
Additional datasheets, footprints and schematics for 200-3120-00 are listed on our Part Details page. You can also find images and similar parts to 200-3120-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200-3120-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200-3120-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200-3120-00 fall under?
The 200-3120-00 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 200-3120-00 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200-3120-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 200-3120-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200-3120-00 have stock available?
Authorised distributors including Sorelec, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 200-3120-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200-3120-00 often in real-time on the comparison pages.
What if I can't find stock of 200-3120-00?
You can fill out our help required form which you can use to request a quote for 200-3120-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.