Status: | Unknown |
---|---|
Series: | 9159 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
2,426
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,426
in stock
|
Buy Now | |
element14
from US$0.50
|
2,426
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
983
in stock
|
Buy Now | |
Avnet Abacus
-
|
54,600
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | 9159 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Termination Method | Solder |
LIGHTING | TTI Europe |
Connector, R/A Rcpt, 2Pos, 1Row, Solder | Newark Electronics |
CONNECTOR, SOCKET, 2WAY | element14 |
Connector: PCB to PCB | Transfer Multisort Elektronik |
Conn Board to Board SKT 2 POS 3mm Solder RA SMD T/R | Avnet Abacus |
02P WHITE HORIZONTAL RECE 3MM | Rutronik |
9159 Series Straight Socket Receptacle 3 mm Press-Fit Horizontal Socket | Future Electronics |
Where can I find additional details, specifications and documents for a 209159002101116?
Additional datasheets, footprints and schematics for 209159002101116 are listed on our Part Details page. You can also find images and similar parts to 209159002101116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 209159002101116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 209159002101116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 209159002101116 fall under?
The 209159002101116 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 209159002101116 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 209159002101116 you can contact the distributor directly for product support, shipping queries etc.
Is the 209159002101116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 209159002101116 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 209159002101116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 209159002101116 often in real-time on the comparison pages.
What if I can't find stock of 209159002101116?
You can fill out our help required form which you can use to request a quote for 209159002101116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.