Status: | Unknown |
---|---|
Series: | 8458 Series |
RoHS: | Compliant |
Product Range | 8458 Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Din 41612 Pcb Connector, Female, 96 Way | Newark Electronics |
Conn DIN 41612 F 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 20-8458-096001025?
Additional datasheets, footprints and schematics for 20-8458-096001025 are listed on our Part Details page. You can also find images and similar parts to 20-8458-096001025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-8458-096001025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-8458-096001025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-8458-096001025 fall under?
The 20-8458-096001025 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 20-8458-096001025 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-8458-096001025 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-8458-096001025 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20-8458-096001025 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 20-8458-096001025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-8458-096001025 often in real-time on the comparison pages.
What if I can't find stock of 20-8458-096001025?
You can fill out our help required form which you can use to request a quote for 20-8458-096001025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.