Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | White |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.02mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Height Max | 3.3mm |
Body Height Min | 3.1mm |
External Length / Height | 7mm |
Lead Length | 2.5mm |
Material | Glass |
PCB Hole Diameter | 1.02mm |
Panel Thickness | 1.6mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Colour | White |
---|---|
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.02mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Connector Type | Test Point |
RoHS Compliant | Yes |
Loop terminal assembly, white 1.02mm dia | RS |
Terminal, Pcb, White, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a 20-313139?
Additional datasheets, footprints and schematics for 20-313139 are listed on our Part Details page. You can also find images and similar parts to 20-313139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-313139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-313139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-313139 fall under?
The 20-313139 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 20-313139 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-313139 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-313139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20-313139 have stock available?
Authorised distributors including RS, element14, Newark Electronics and Farnell have stock available or on a lead time for 20-313139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-313139 often in real-time on the comparison pages.
What if I can't find stock of 20-313139?
You can fill out our help required form which you can use to request a quote for 20-313139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.