Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | Automatic Meter Reading Home Area Networks Process Control Security Systems |
---|---|
Data Rate | - |
Module Interface | Serial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
RCM6710 MiniCore | Symmetry Electronics |
MODULE, DEVICE SERVER, RCM6710 | Farnell |
RCM6700 High Performance Embedded Device Servers Single Core Flash Rabbit 6000 | Avnet America |
Where can I find additional details, specifications and documents for a 20-101-1319?
Additional datasheets, footprints and schematics for 20-101-1319 are listed on our Part Details page. You can also find images and similar parts to 20-101-1319 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-101-1319 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-101-1319 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-101-1319 fall under?
The 20-101-1319 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to 20-101-1319 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-101-1319 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-101-1319 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20-101-1319 have stock available?
Authorised distributors including Symmetry Electronics, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for 20-101-1319.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-101-1319 often in real-time on the comparison pages.
What if I can't find stock of 20-101-1319?
You can fill out our help required form which you can use to request a quote for 20-101-1319 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.