20-101-1094 Part Information
Details for 20-101-1094 by Rabbit Semiconductor
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 65.2400 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Rabbit Semiconductor |
No. of Bits | - |
Silicon Family Name | RabbitCore |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | RCM4000 |
Kit Contents | Board |
Product Range | - |
Accessory Type | Core Module |
Features | 10Base-T Ethernet Web Server Capability and Remote Device Control |
Supply Voltage | 3.3V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 20-101-1094?
Additional datasheets, footprints and schematics for 20-101-1094 are listed in our Part Details tab. You can also find the 20-101-1094 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-101-1094 in the Pricing & Inventory tab next to part details. You can view 20-101-1094 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-101-1094 fall under?
The 20-101-1094 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20-101-1094 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-101-1094 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-101-1094 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 20-101-1094 have stock available?
There is no stock from authorised distributors for 20-101-1094.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-101-1094 often in real-time on the comparison pages.
What if I can't find stock of 20-101-1094?
You can fill out our help required form which you can use to request a quote for 20-101-1094 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.