20-101-0561 Part Information
Details for 20-101-0561 by Rabbit Semiconductor
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 50.6800 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Rabbit Semiconductor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | RAM3400 |
Silicon Family Name | RabbitCore |
For Use With | RabbitCore RCM3400 Series Development Kit |
Kit Contents | Board |
Product Range | - |
Accessory Type | Core Module |
Features | 8 Channel 12bit A/D with Programmable Gain 47 Digital I/O Alternate I/O Bus |
Supply Voltage | 3.3V |
Alternative Part Descriptions
- MODULE, RABBITCORE, RCM3400, IRDA, HDLC, SPI; Silicon Manufacturer:Rabbit Semiconductor; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:RAM3400; Silicon Family Name:RabbitCore; Kit Contents:Module; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 20-101-0561?
Additional datasheets, footprints and schematics for 20-101-0561 are listed in our Part Details tab. You can also find the 20-101-0561 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-101-0561 in the Pricing & Inventory tab next to part details. You can view 20-101-0561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-101-0561 fall under?
The 20-101-0561 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20-101-0561 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-101-0561 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-101-0561 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 20-101-0561 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 20-101-0561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-101-0561 often in real-time on the comparison pages.
What if I can't find stock of 20-101-0561?
You can fill out our help required form which you can use to request a quote for 20-101-0561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.