Status: | Unknown |
---|---|
Series: | 49USMX Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonFrequency Nom | 20MHz |
---|---|
Crystal Case | SMD 12.4mm x 4.5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | 49USMX Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 20MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 20MHz |
Temperature Stabilty | ± 50ppm |
Where can I find additional details, specifications and documents for a 20.000MHZ 49USMX/30/50/40/18PF/ATF?
Additional datasheets, footprints and schematics for 20.000MHZ 49USMX/30/50/40/18PF/ATF are listed on our Part Details page. You can also find images and similar parts to 20.000MHZ 49USMX/30/50/40/18PF/ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20.000MHZ 49USMX/30/50/40/18PF/ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20.000MHZ 49USMX/30/50/40/18PF/ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20.000MHZ 49USMX/30/50/40/18PF/ATF fall under?
The 20.000MHZ 49USMX/30/50/40/18PF/ATF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 20.000MHZ 49USMX/30/50/40/18PF/ATF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20.000MHZ 49USMX/30/50/40/18PF/ATF you can contact the distributor directly for product support, shipping queries etc.
Is the 20.000MHZ 49USMX/30/50/40/18PF/ATF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20.000MHZ 49USMX/30/50/40/18PF/ATF have stock available?
There is no stock from authorised distributors for 20.000MHZ 49USMX/30/50/40/18PF/ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20.000MHZ 49USMX/30/50/40/18PF/ATF often in real-time on the comparison pages.
What if I can't find stock of 20.000MHZ 49USMX/30/50/40/18PF/ATF?
You can fill out our help required form which you can use to request a quote for 20.000MHZ 49USMX/30/50/40/18PF/ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.