Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,500
in stock
|
Buy Now | |
element14
from US$0.14
|
47,445
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0346
|
11,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
3,290
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
45
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
-
|
Buy Now | |
Farnell
from US$0.0324
|
-
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.63mm² |
Product Range | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
TERMINAL, RING TONGUE, 0.169", 16-14AWG | element14 |
Terminal, Ring Tongue, #8, 14Awg | Newark Electronics |
Terminal,2-M4 | RS |
JST Non-Insulated Ring Terminal, M4, 1.04 ... 2.63mm², Pack of 100 pieces | Distrelec |
RING TONGUE | TTI Europe |
Where can I find additional details, specifications and documents for a 2-M4?
Additional datasheets, footprints and schematics for 2-M4 are listed on our Part Details page. You can also find images and similar parts to 2-M4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-M4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-M4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-M4 fall under?
The 2-M4 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-M4 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-M4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-M4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-M4 have stock available?
Authorised distributors including element14, CoreStaff, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for 2-M4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-M4 often in real-time on the comparison pages.
What if I can't find stock of 2-M4?
You can fill out our help required form which you can use to request a quote for 2-M4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.