Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0966292-7,
711796-000 |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Length | 12mm, .468in |
Terminal Type | Ferrule |
Pin Diameter | .14in, 3.5mm |
Terminal Orientation | Straight |
2-Wire Size | 6mm², 10AWG |
Overall Length | 20mm, .787in |
Wire Size | 10AWG, 5 – 6mm² |
Strip Length | 14mm, .551in |
Barrel Inside Diameter | .25in, 6.3mm |
Heavy Duty | No |
Barrel Color | Green |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,6.00/10,L12,GREEN,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .244 in Compatible Insulation Diameter Range: 6.2 mm Wire Size: 10 AWG Wire Size: 5 – 6 mm² Ferrule .244" 6.2 mm 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 2-966292-7 | Internal Number: 2-966292-7 | Alias Number: 711796-000 | TE Connectivity | TE Store |
Tubular End Sleeve |Amp Te Connectivity 2-966292-7 | Newark Electronics |
Tubular 10AWG 20mm 3.9mm Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2-966292-7?
Additional datasheets, footprints and schematics for 2-966292-7 are listed on our Part Details page. You can also find images and similar parts to 2-966292-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966292-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966292-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966292-7 fall under?
The 2-966292-7 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966292-7 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966292-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966292-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966292-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 2-966292-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966292-7 often in real-time on the comparison pages.
What if I can't find stock of 2-966292-7?
You can fill out our help required form which you can use to request a quote for 2-966292-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.