Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Pin Diameter | 2.8mm, .101in |
Terminal Length | 18mm, .702in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
Strip Length | .787in, 20mm |
Barrel Inside Diameter | 4.8mm, .19in |
Overall Length | 26mm, 1.024in |
2-Wire Size | 4mm², 11AWG |
Wire Size | 4mm², 11AWG |
Heavy Duty | No |
Barrel Color | Orange |
Packaging Quantity | 500 |
Packaging Method | Carton |
Barrel Type | Closed Barrel |
Where can I find additional details, specifications and documents for a 2-966292-6?
Additional datasheets, footprints and schematics for 2-966292-6 are listed on our Part Details page. You can also find images and similar parts to 2-966292-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966292-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966292-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966292-6 fall under?
The 2-966292-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966292-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966292-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966292-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966292-6 have stock available?
There is no stock from authorised distributors for 2-966292-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966292-6 often in real-time on the comparison pages.
What if I can't find stock of 2-966292-6?
You can fill out our help required form which you can use to request a quote for 2-966292-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.