Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
9,347
in stock
|
Buy Now | |
element14
from US$0.37
|
9,347
in stock
|
Buy Now | |
Farnell
from US$0.19
|
9,347
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
2,392
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
329
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Pin Diameter | 5.8mm, .226in |
Terminal Length | 12mm, .468in |
Terminal Type | Ferrule |
Terminal Orientation | Straight |
Wire Size | 5AWG, 16mm² |
Barrel Inside Diameter | 8.8mm, .343in |
Overall Length | .945in, 24mm |
2-Wire Size | 5AWG, 16mm² |
Strip Length | .591in, 15mm |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 100 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
Terminal, Wire Ferrule, 5Awg, Blu | Newark Electronics |
TERMINAL, WIRE FERRULE, 5AWG, BLU | element14 |
Ferrule 5AWG Blue | RS |
Terminals ADERENDHUELSE N BL | Rapid Electronics |
TE Connectivity Bootlace Ferrule 16mm² Blue 24mm | Distrelec |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
5 AWG Insulated Closed Barrel Blue Single Wire Ferrule | Future Electronics |
Tubular 5AWG 24mm 9.6mm Galvanic Tin Bulk | Avnet America |
Insulated Crimp Bootlace Ferrule 12mm Pin Length, 5 AWG Wire Size, Blue | TE Connectivity 2-966067-6 | RS Americas |
FER,WIRE,PL SLV,16.00/6,L12,BLUE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .34 in Compatible Insulation Diameter Range: 8.7 mm Wire Size: 5 AWG Wire Size: 16 mm² Ferrule .34" 8.7 mm 5 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 2-966067-6 | Internal Number: 2-966067-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2-966067-6?
Additional datasheets, footprints and schematics for 2-966067-6 are listed on our Part Details page. You can also find images and similar parts to 2-966067-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966067-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966067-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966067-6 fall under?
The 2-966067-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966067-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966067-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966067-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966067-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 2-966067-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966067-6 often in real-time on the comparison pages.
What if I can't find stock of 2-966067-6?
You can fill out our help required form which you can use to request a quote for 2-966067-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.