Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
8,800
in stock
|
Buy Now | |
TE Store
from US$0.27
|
9,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
8,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
8,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
8,800
in stock
|
Buy Now | |
Farnell
from US$0.23
|
7,200
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Length | .702in, 18mm |
Terminal Orientation | Straight |
Pin Diameter | .176in, 4.5mm |
Terminal Type | Ferrule |
Strip Length | .827in, 21mm |
2-Wire Size | 7AWG, 10mm² |
Barrel Inside Diameter | .3in, 7.6mm |
Overall Length | 1.102in, 28mm |
Wire Size | 7AWG, 10mm² |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | No |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,10.00/8,L18,RED,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .295 in Compatible Insulation Diameter Range: 7.5 mm Wire Size: 8 AWG Wire Size: 10 mm² Ferrule .295" 7.5 mm 8 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 2-966067-5 | Internal Number: 2-966067-5 | TE Connectivity | TE Store |
Terminals Aderendhuelse L Rt |Amp Te Connectivity 2-966067-5 | Newark Electronics |
Terminals ADERENDHUELSE L RT | Rapid Electronics |
TE Connectivity ADERENDHUELSE L RT Terminals ADERENDHUEL | Distrelec |
CRIMP TERMINALS - WIRE FERRULE | Farnell |
Tubular 7AWG 28mm 8.4mm Galvanic Tin Bulk | Avnet America |
FER,WIRE,PL SLV,10.00/8,L18,RED,LP | Boersig |
Where can I find additional details, specifications and documents for a 2-966067-5?
Additional datasheets, footprints and schematics for 2-966067-5 are listed on our Part Details page. You can also find images and similar parts to 2-966067-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966067-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966067-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966067-5 fall under?
The 2-966067-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966067-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966067-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966067-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966067-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-966067-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966067-5 often in real-time on the comparison pages.
What if I can't find stock of 2-966067-5?
You can fill out our help required form which you can use to request a quote for 2-966067-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.