Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0966067-4,
D72937-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
21,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
15,997
in stock
|
Buy Now | |
element14
from US$0.24
|
15,240
in stock
|
Buy Now | |
Farnell
from US$0.17
|
15,240
in stock
|
Buy Now | |
TE Store
from US$0.26
|
8,064
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,025
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
1,800
in stock
|
Buy Now | |
Conrad
from US$0.38
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Length | .468in, 12mm |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
Pin Diameter | .176in, 4.5mm |
2-Wire Size | 7AWG, 10mm² |
Strip Length | 15mm, .591in |
Barrel Inside Diameter | .3in, 7.6mm |
Wire Size | 7AWG, 10mm² |
Overall Length | 22mm, .866in |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Insulated | No |
Ferrule 7AWG Red | RS |
Terminal, Wire Ferrule, 7Awg, Red | Newark Electronics |
TERMINAL, WIRE FERRULE, 7AWG, RED | element14 |
FER,WIRE,PL SLV,10.00/8,L12,RED,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .295 in Compatible Insulation Diameter Range: 7.5 mm Wire Size: 7 AWG Wire Size: 10 mm² Ferrule .295" 7.5 mm 7 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 2-966067-4 | Internal Number: 2-966067-4 | Alias Number: AMPS-2-0966067-4 | TE Connectivity | TE Store |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Tubular 7AWG 22mm 8.4mm Galvanic Tin Bulk | Avnet America |
22 mm | Conrad |
Connector SLEEVE TUBULAR END 7AWG RED | TE Connectivity 2-966067-4 | RS Americas |
TE Connectivity Bootlace Ferrule 10mm² Red 22mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 7AWG |
Conductor Area CSA | 10mm² |
Pin Length | 12mm |
Insulator Colour | Red |
Product Range | - |
Overall Length | 22mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper Alloy, Copper Alloy |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-966067-4?
Additional datasheets, footprints and schematics for 2-966067-4 are listed on our Part Details page. You can also find images and similar parts to 2-966067-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966067-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966067-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966067-4 fall under?
The 2-966067-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966067-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966067-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966067-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966067-4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 2-966067-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966067-4 often in real-time on the comparison pages.
What if I can't find stock of 2-966067-4?
You can fill out our help required form which you can use to request a quote for 2-966067-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.