Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Type | Ferrule |
Pin Diameter | 2.8mm, .101in |
Terminal Length | 18mm, .702in |
Terminal Orientation | Straight |
Wire Size | 4mm², 11AWG |
Overall Length | 1.024in, 26mm |
2-Wire Size | 4mm², 11AWG |
Strip Length | 20mm, .787in |
Barrel Inside Diameter | 4.8mm, .19in |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Method | Bag |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Insulated | No |
FER,WIRE,PL SLV,4.00/12,L18,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .185 in Compatible Insulation Diameter Range: 4.7 mm Wire Size: 11 AWG Wire Size: 4 mm² Ferrule .185" 4.7 mm 11 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 2-966067-1 | Internal Number: 2-966067-1 | TE Connectivity | TE Store |
Terminals Tubular End-Ferrule |Amp Te Connectivity 2-966067-1 | Newark Electronics |
Tubular 11AWG 26mm 5.4mm Galvanic Tin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2-966067-1?
Additional datasheets, footprints and schematics for 2-966067-1 are listed on our Part Details page. You can also find images and similar parts to 2-966067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966067-1 fall under?
The 2-966067-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966067-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966067-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 2-966067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966067-1 often in real-time on the comparison pages.
What if I can't find stock of 2-966067-1?
You can fill out our help required form which you can use to request a quote for 2-966067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.