Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Leaf |
Magnet Wire Size | .18 – .265mm, 33 – 31AWG |
Terminal Height | 7.9mm, .311in |
Mating Tab Width | 3.4mm, .134in |
Material Thickness | .25mm, .01in |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Overall Length | .311in, 7.9mm |
Mating Tab Thickness | .02in, .5mm |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a 2-964339-2?
Additional datasheets, footprints and schematics for 2-964339-2 are listed on our Part Details page. You can also find images and similar parts to 2-964339-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-964339-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-964339-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-964339-2 fall under?
The 2-964339-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-964339-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-964339-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-964339-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-964339-2 have stock available?
There is no stock from authorised distributors for 2-964339-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-964339-2 often in real-time on the comparison pages.
What if I can't find stock of 2-964339-2?
You can fill out our help required form which you can use to request a quote for 2-964339-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.