Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Gray |
---|---|
Number of Positions | 56 |
Number of Sections | 1 |
Number of Signal Positions | 56 |
Number of Rows | 4 |
Tab Thickness | .023in, .031in, .8mm, .6mm |
Tab Width | .063in, .118in, 3mm, 1.6mm |
Interface Plating | Tin (Sn) |
Width | 37.8mm, 1.48in |
Length | 2.88in, 73.3mm |
Profile Height from PCB | 2.13in, 54.2mm |
Centerline (Pitch) | .129in, 3.3mm |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Mounting Holes | Without |
PCB Mount Alignment | With |
Circuit Application | Signal |
Shielded | No |
Hybrid Header | Yes |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 2-963181-1?
Additional datasheets, footprints and schematics for 2-963181-1 are listed on our Part Details page. You can also find images and similar parts to 2-963181-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-963181-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-963181-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-963181-1 fall under?
The 2-963181-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-963181-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-963181-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-963181-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-963181-1 have stock available?
There is no stock from authorised distributors for 2-963181-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-963181-1 often in real-time on the comparison pages.
What if I can't find stock of 2-963181-1?
You can fill out our help required form which you can use to request a quote for 2-963181-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.