Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
310
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
1,485
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
1,485
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,312
in stock
|
Buy Now | |
element14
from US$1.34
|
1,312
in stock
|
Buy Now | |
Farnell
from US$0.66
|
1,312
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.047in, 26.6mm |
Height | 1.496in, 38mm |
Length | 20.2mm, .795in |
Centerline (Pitch) | .197in, 5mm |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1500 |
Row-to-Row Spacing | 6mm, .236in |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Automotive Connectors 6P STIFT- GEH 3MM | Rapid Electronics |
TE Connectivity Conn Housing PL 6 POS 5mm Crimp ST Panel Mount Automotive Carton | Distrelec |
Automotive Housing, Plug, 6Pos, Grey Rohs Compliant: Yes |Amp Te Connectivity 2-962349-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 6POS, GREY | element14 |
Junior Timer 6 way plug housing, grey | RS |
Conn Housing PL 6 POS 5mm Crimp ST Panel Mount | Avnet America |
Junior Timer 6 way plug housing, grey | TE Connectivity 2-962349-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-962349-1?
Additional datasheets, footprints and schematics for 2-962349-1 are listed on our Part Details page. You can also find images and similar parts to 2-962349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-962349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-962349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-962349-1 fall under?
The 2-962349-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-962349-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-962349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-962349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-962349-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-962349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-962349-1 often in real-time on the comparison pages.
What if I can't find stock of 2-962349-1?
You can fill out our help required form which you can use to request a quote for 2-962349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.