Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$128.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$190.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$191.63
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$236.17
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$202.00
|
15
in stock
|
Buy Now | |
Distrelec
from US$177.13
|
15
in stock
|
Buy Now | |
Avnet America
from US$149.69
|
-
|
Buy Now | |
Sager
from US$128.21
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 60 |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Shape & Form | Short Point |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .238in, 6.05mm |
コネクタの高さ | 6.05mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
Mating Entry Location | Side |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
Packaging Quantity | 30 |
実装方法 | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
60 Modii Horz Dr Ce 100Cl/115 |Amp Te Connectivity 2-87962-9 | Newark Electronics |
TE Connectivity 60 MODII HORZ DR CE 100CL/115 Headers & Wire Housings 60 MODII HORZ DR CE 100CL/115 | Distrelec |
Conn Socket Strip RCP 60 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 60 MODII HORZ DR CE 100CL/115 | Sager |
Where can I find additional details, specifications and documents for a 2-87962-9?
Additional datasheets, footprints and schematics for 2-87962-9 are listed on our Part Details page. You can also find images and similar parts to 2-87962-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87962-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87962-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87962-9 fall under?
The 2-87962-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-87962-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87962-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87962-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87962-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-87962-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87962-9 often in real-time on the comparison pages.
What if I can't find stock of 2-87962-9?
You can fill out our help required form which you can use to request a quote for 2-87962-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.