Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.31
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$2.50
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
95
in stock
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
TE Store
from US$3.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 32 |
---|---|
Number of Rows | 2 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Height | .24in, 6.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.6in, 40.64mm |
コネクタの高さ | 6.1mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Strain Relief | Without |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Crimp Snapin Hsg 32P |Amp Te Connectivity 2-87631-7 | Newark Electronics |
Headers&Wire Housings CRIMP SNAPIN HSG 32P | Rapid Electronics |
TE Connectivity 32 MODIV HSG COMP DR .100 POL Board Conn | Distrelec |
Conn Housing RCP 32 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 32 Modiv Hsg Comp Dr .100 Pol | TE Connectivity 2-87631-7 | RS Americas |
Special Order: 32 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 32 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 32 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-87631-7 | Internal Number: 2-87631-7 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-87631-7?
Additional datasheets, footprints and schematics for 2-87631-7 are listed on our Part Details page. You can also find images and similar parts to 2-87631-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87631-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87631-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87631-7 fall under?
The 2-87631-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87631-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87631-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87631-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87631-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-87631-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87631-7 often in real-time on the comparison pages.
What if I can't find stock of 2-87631-7?
You can fill out our help required form which you can use to request a quote for 2-87631-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.