Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stamped | Yes |
---|---|
Number of Positions | 30 |
Number of Rows | 2 |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.5in, 38.1mm |
Connector Height | 3.14mm, .24in |
コネクタの高さ | 3.14mm |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger)., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Receptacle 30Pos, 2.54Mm | Newark Electronics |
Receptacle Housing, 30-Pos, Dual Row, AMPMODU Mod IV Series | TE Connectivity 2-87631-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 30Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU Mod IV Mod IV.5 Mod V Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-87631-6?
Additional datasheets, footprints and schematics for 2-87631-6 are listed on our Part Details page. You can also find images and similar parts to 2-87631-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87631-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87631-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87631-6 fall under?
The 2-87631-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87631-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87631-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87631-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87631-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Power and Signal Group have stock available or on a lead time for 2-87631-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87631-6 often in real-time on the comparison pages.
What if I can't find stock of 2-87631-6?
You can fill out our help required form which you can use to request a quote for 2-87631-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.