Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.98
|
12,799
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
12,799
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
12,799
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
12,799
in stock
|
Buy Now | |
Farnell
from US$3.21
|
10,250
in stock
|
Buy Now | |
Heilind Electronics
from US$2.63
|
1,764
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.63
|
588
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
TE Store
from US$3.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | Yes |
---|---|
Number of Positions | 28 |
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
コネクタの高さ | 3.14mm |
Connector Length | 1.4in, 35.56mm |
Connector Height | 3.14mm, .24in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Mating Retention | With |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger)., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Quantity | 100 |
Packaging Method | Bag |
実装方法 | Bag |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&wire Housings 28 Modiv Hsg Dr Mrkd Rohs Compliant: Yes |Amp Te Connectivity 2-87631-4 | Newark Electronics |
Headers&Wire Housings 28 MODIV HSG DR MRKD | Rapid Electronics |
TE Connectivity - AMP Connector 28 MODIV HSG DR MRKD .100 POL | Distrelec |
Conn Housing RCP 28 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 28 Modiv Hsg Dr Mrkd .100 Pol | TE Connectivity 2-87631-4 | RS Americas |
Special Order: 28 MODIV HSG DR MRKD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 28 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 28 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-87631-4 | Internal Number: 2-87631-4 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 28Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-87631-4?
Additional datasheets, footprints and schematics for 2-87631-4 are listed on our Part Details page. You can also find images and similar parts to 2-87631-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87631-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87631-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87631-4 fall under?
The 2-87631-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87631-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87631-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87631-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87631-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-87631-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87631-4 often in real-time on the comparison pages.
What if I can't find stock of 2-87631-4?
You can fill out our help required form which you can use to request a quote for 2-87631-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.