Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
2,799
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
2,799
in stock
|
Buy Now | |
TE Store
from US$2.93
|
2,528
in stock
|
Buy Now | |
Powell Electronics
from US$2.30
|
248
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
217
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
217
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
217
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
element14
from US$1.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .24in, 6.1mm |
Connector Length | 1.3in, 33.02mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Detent Latching |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Receptacle 26 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 26 POS 2.54mm Crimp ST Cable Mount | Avnet America |
26 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 26 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-87631-1 | Internal Number: 2-87631-1 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings MOD IV CRIMP SNAPIN | Rapid Electronics |
TE Connectivity - AMP Connector 26 MODIV HSG COMP DR .100 POL | Distrelec |
Receptacle Housing, 26-Pos, .100in, Dual Row, Latched, AMPMODU Mod IV Series | TE Connectivity 2-87631-1 | RS Americas |
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 2-87631-1?
Additional datasheets, footprints and schematics for 2-87631-1 are listed on our Part Details page. You can also find images and similar parts to 2-87631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87631-1 fall under?
The 2-87631-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87631-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87631-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Powell Electronics and Rapid Electronics have stock available or on a lead time for 2-87631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87631-1 often in real-time on the comparison pages.
What if I can't find stock of 2-87631-1?
You can fill out our help required form which you can use to request a quote for 2-87631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.