Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 50 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 30µin |
Mating Post Length | .318in, 8.08mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Shrouded End Dimension | .066in, 1.68mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | Nylon-GF |
Centerline (Pitch) | 2.54mm, .1in |
Number of Shrouded Sides | 4 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Comment | Mates with Mod. IV (both sides) |
実装方法 | Tray |
Packaging Quantity | 24 |
Packaging Method | Tray |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 8.38mm, .33in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
50 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 2-87608-1 | Internal Number: 2-87608-1 | TE Connectivity | TE Store |
50 Modii Hdr Drst Shrd .100Cl Rohs Compliant: Yes |Amp Te Connectivity 2-87608-1 | Newark Electronics |
Conn Coupler Header M/M 50 POS 2.54mm ST Panel Mount | Avnet America |
Connector, AMPMODU, 50 Modii Hdr Drst Shrd .100Cl | TE Connectivity 2-87608-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-87608-1?
Additional datasheets, footprints and schematics for 2-87608-1 are listed on our Part Details page. You can also find images and similar parts to 2-87608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87608-1 fall under?
The 2-87608-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-87608-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87608-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-87608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87608-1 often in real-time on the comparison pages.
What if I can't find stock of 2-87608-1?
You can fill out our help required form which you can use to request a quote for 2-87608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.