Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
No stock
|
Buy Now | |
TE Store
from US$2.40
|
414
in stock
|
Buy Now | |
Powell Electronics
from US$1.85
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
element14
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Stamped | No |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Connector Height | .14in, 3.56mm |
Connector Length | 1.41in, 35.69mm |
コネクタの高さ | 3.56mm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., Strain reliefs are available and may be purchased separately. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
14 MODIV HSG COMP SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 14 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-87499-6 | Internal Number: 2-87499-6 | .1" | TE Connectivity | TE Store |
Connector | Newark Electronics |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 14 Modiv Hsg Comp Sr .100Cl | TE Connectivity 2-87499-6 | RS Americas |
CONNECTOR | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 2-87499-6?
Additional datasheets, footprints and schematics for 2-87499-6 are listed on our Part Details page. You can also find images and similar parts to 2-87499-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87499-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87499-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87499-6 fall under?
The 2-87499-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87499-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87499-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87499-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87499-6 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-87499-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87499-6 often in real-time on the comparison pages.
What if I can't find stock of 2-87499-6?
You can fill out our help required form which you can use to request a quote for 2-87499-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.