Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
900
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
900
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
element14
from US$1.23
|
-
|
Buy Now | |
TE Store
from US$1.97
|
-
|
Buy Now | |
Farnell
from US$1.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Stamped | Yes |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 3.55mm |
Connector Length | 35.69mm, 1.41in |
Connector Height | .14in, 3.55mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Cavity identification, AMP, part number and date code stamped on housing where size permits., Strain reliefs are available and may be purchased separately. |
Packaging Method | Bag |
Packaging Quantity | 250 |
実装方法 | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 14P Mod Iv Hsg .100 |Amp Te Connectivity 2-87499-5 | Newark Electronics |
Headers&Wire Housings 14P MOD IV HSG .100 | Rapid Electronics |
TE Connectivity - AMP Connector 14 MODIV HSG SR MRKD .100CL | Distrelec |
AmpModu IV receptacle Housing 14 way | RS |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Housing, Cable Socket, 14-C, Crimp Snap-In, 0.1" Pin, AMPMODU Mod IV Series | TE Connectivity 2-87499-5 | RS Americas |
Special Order: 14 MODIV HSG SR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 14 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-87499-5 | Internal Number: 2-87499-5 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 2-87499-5?
Additional datasheets, footprints and schematics for 2-87499-5 are listed on our Part Details page. You can also find images and similar parts to 2-87499-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87499-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87499-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87499-5 fall under?
The 2-87499-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87499-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87499-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87499-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87499-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 2-87499-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87499-5 often in real-time on the comparison pages.
What if I can't find stock of 2-87499-5?
You can fill out our help required form which you can use to request a quote for 2-87499-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.