Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.09
|
3,607
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
3,607
in stock
|
Buy Now | |
Rapid Electronics
from US$2.27
|
3,607
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
3,607
in stock
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | No |
Number of Positions | 30 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Connector Height | 6.1mm, .24in |
Connector Length | 1.51in, 38.23mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.1mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
For Use With | Contacts |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Strain reliefs are available and may be purchased separately., No marking on this part number. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wtb Housing, Rcpt, 30Pos, 2Row, 2.54Mm | Newark Electronics |
Headers&Wire Housings MOD IV HSG DUAL 30P | Rapid Electronics |
TE Connectivity - AMP Connector 30 MODIV HSG COMP DR .100CL | Distrelec |
Conn Housing RCP 30 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Receptacle Housing, 30-Pos, Dual Row, AMPMODU Mod IV Series | TE Connectivity 2-87456-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 2-87456-5?
Additional datasheets, footprints and schematics for 2-87456-5 are listed on our Part Details page. You can also find images and similar parts to 2-87456-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87456-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87456-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87456-5 fall under?
The 2-87456-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87456-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87456-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87456-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87456-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-87456-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87456-5 often in real-time on the comparison pages.
What if I can't find stock of 2-87456-5?
You can fill out our help required form which you can use to request a quote for 2-87456-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.