Stamped | Yes |
---|---|
Number of Rows | 2 |
Number of Positions | 28 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 6.1mm, .24in |
Connector Length | 35.69mm, 1.41in |
コネクタの高さ | 6.1mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Cavity identification, AMP, part number and date code stamped on housing where size permits., Strain reliefs are available and may be purchased separately. |
Packaging Quantity | 100 |
Packaging Method | Bag |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Receptacle 28 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 28 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 28 Modiv Hsg Dr Mrkd .100Cl | TE Connectivity 2-87456-4 | RS Americas |
Special Order: 28 MODIV HSG DR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 28 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 28 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-87456-4 | Internal Number: 2-87456-4 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
No. of Contacts | 28Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 2-87456-4?
Additional datasheets, footprints and schematics for 2-87456-4 are listed on our Part Details page. You can also find images and similar parts to 2-87456-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87456-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87456-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87456-4 fall under?
The 2-87456-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87456-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87456-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87456-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87456-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-87456-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87456-4 often in real-time on the comparison pages.
What if I can't find stock of 2-87456-4?
You can fill out our help required form which you can use to request a quote for 2-87456-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.