Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
44,270
in stock
|
Buy Now | |
TE Store
from US$0.28
|
106,287
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
50,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
46,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
32,223
in stock
|
Buy Now | |
element14
from US$0.26
|
15,680
in stock
|
Buy Now | |
Farnell
from US$0.15
|
15,680
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
11,250
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Strip |
Packaging Quantity | 12500 |
実装方法 | Strip |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Intermediate |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP PLTE 15 DPLX Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 2-87195-4 | Internal Number: 2-87195-4 | TE Connectivity | TE Store |
Contact female crimp 24-20AWG AmpModu | RS |
Contact, Receptacle, Crimp, 24-20Awg | Newark Electronics |
CONTACT, RECEPTACLE, CRIMP, 24-20AWG | element14 |
AMPMODU 15 Micro Inches Gold 24-20 AWG Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Headers SKT 24-20 CU/AU Reel of 12501 | TE Connectivity 2-87195-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 2-87195-4?
Additional datasheets, footprints and schematics for 2-87195-4 are listed on our Part Details page. You can also find images and similar parts to 2-87195-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87195-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87195-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87195-4 fall under?
The 2-87195-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-87195-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87195-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87195-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87195-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, RS and Newark Electronics have stock available or on a lead time for 2-87195-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87195-4 often in real-time on the comparison pages.
What if I can't find stock of 2-87195-4?
You can fill out our help required form which you can use to request a quote for 2-87195-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.