Prices starting from US$0.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.50 |
6,518
|
Buy Now | |
Rapid Electronics | US$0.40 |
5,000
|
Buy Now | |
Chip One Stop | US$0.55 |
4,000
|
Buy Now | |
element14 | US$0.56 |
2,518
|
Buy Now | |
Farnell | US$0.62 |
2,518
|
Buy Now | |
Distrelec | US$0.37 |
1,000
|
Buy Now | |
Powell Electronics | US$0.50 |
534
|
Buy Now | |
Electro Enterprises | US$0.60 |
5
|
Buy Now | |
Avnet America | US$0.42 |
-
|
Buy Now | |
RS Americas | US$0.64 |
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Wire Contact Termination Area Plating Material | Nickel, Tin-Lead |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Intermediate |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Socket, 20Awg, Crimp | Newark Electronics |
Headers&Wire Housings INTERMEDIATE 24-20 | Rapid Electronics |
CONTACT, SOCKET, 20AWG, CRIMP | element14 |
TE Connectivity - AMP Wire-to-Board Contact MOD IV RECP LP | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMPMODU Mod IV PCB Contact Receptacle, Female, Crimp, Gold Plating | TE Connectivity 2-87195-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-87195-1?
Additional datasheets, footprints and schematics for 2-87195-1 are listed on our Part Details page. You can also find images and similar parts to 2-87195-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87195-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87195-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87195-1 fall under?
The 2-87195-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-87195-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87195-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87195-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87195-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 2-87195-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87195-1 often in real-time on the comparison pages.
What if I can't find stock of 2-87195-1?
You can fill out our help required form which you can use to request a quote for 2-87195-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.