Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 16 |
---|---|
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .24in, 6.096mm |
コネクタの高さ | 6.096mm |
Connector Length | 1.3in, 33.01mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Packaging Method | Bag |
Packaging Quantity | 200 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
16 Modiv Hsg Dr Mrkd .100 Ears |Amp Te Connectivity 2-86256-2 | Newark Electronics |
Conn Housing RCP 16 POS 2.54mm ST Cable Mount Bag | Avnet America |
Connector, AMPMODU, 16 Modiv Hsg Dr Mrkd .100 Ears | TE Connectivity 2-86256-2 | RS Americas |
Special Order: 16 MODIV HSG DR MRKD .100 EARS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-86256-2 | Internal Number: 2-86256-2 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-86256-2?
Additional datasheets, footprints and schematics for 2-86256-2 are listed on our Part Details page. You can also find images and similar parts to 2-86256-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-86256-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-86256-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-86256-2 fall under?
The 2-86256-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-86256-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-86256-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-86256-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-86256-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 2-86256-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-86256-2 often in real-time on the comparison pages.
What if I can't find stock of 2-86256-2?
You can fill out our help required form which you can use to request a quote for 2-86256-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.