Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.63
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 25 |
PCB Mount Orientation | Right Angle |
Contact Layout | Staggered Type A |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Single Beam |
Contact Mating Location | Top |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Width | .2756in, 7mm |
Connector Height | 3mm, .118in |
Connector Length | 1.0629in, 27mm |
コネクタの高さ | 3mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 125VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | White |
Housing Material | PBT GF |
Circuit Identification Feature | With |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Kinked Solder Tails |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Connector System | Flex-to-Board |
Wire/Cable Type | FFC, FPC |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Non-ZIF |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3mm, .118in |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
FFC Connector Socket 25 Position Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-84983-5?
Additional datasheets, footprints and schematics for 2-84983-5 are listed on our Part Details page. You can also find images and similar parts to 2-84983-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84983-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84983-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84983-5 fall under?
The 2-84983-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84983-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84983-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84983-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84983-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-84983-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84983-5 often in real-time on the comparison pages.
What if I can't find stock of 2-84983-5?
You can fill out our help required form which you can use to request a quote for 2-84983-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.