Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 23 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Current Rating (Max) | 1A |
Contact Mating Location | Top |
Contact Shape & Form | Single Beam |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Matte |
Connector Height | .118in, 3mm |
Connector Length | 1.0236in, 26mm |
Accepts Flex Cable Thickness | .3mm, .012in |
コネクタの高さ | 3mm |
Connector Width | .248in, 6.3mm |
Operating Voltage | 125VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 1500 |
Wire/Cable Type | FFC, FPC |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Sealable | No |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
Termination Post & Tail Length | .0275in, .7mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Where can I find additional details, specifications and documents for a 2-84981-3?
Additional datasheets, footprints and schematics for 2-84981-3 are listed on our Part Details page. You can also find images and similar parts to 2-84981-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84981-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84981-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84981-3 fall under?
The 2-84981-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84981-3 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84981-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84981-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84981-3 have stock available?
There is no stock from authorised distributors for 2-84981-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84981-3 often in real-time on the comparison pages.
What if I can't find stock of 2-84981-3?
You can fill out our help required form which you can use to request a quote for 2-84981-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.