Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.80
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
4,500
in stock
|
Buy Now | |
TE Store
from US$1.10
|
1,278
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 22 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Location | Top |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .118in, 3mm |
Connector Length | .984in, 25mm |
Connector Width | .248in, 6.3mm |
コネクタの高さ | 3mm |
Operating Voltage | 125VAC |
Housing Color | Natural |
Centerline (Pitch) | .039in, 1mm |
Housing Material | Nylon |
Circuit Identification Feature | Without |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1500 |
Packaging Method | Tape |
実装方法 | Tape |
Connector System | Flex-to-Board |
Insertion Force Type | Non-ZIF |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .0275in, .7mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Ffc & Fpc Connectors 1Mm Ffc Smt H Assy |Amp Te Connectivity 2-84981-2 | Newark Electronics |
FFC & FPC Connectors 1MM FFC SMT H ASSY | Rapid Electronics |
TE Connectivity 1MM FFC SMT H ASSY 22P EMBOSS FFC/FPC Co | Distrelec |
1MM FFC SMT H ASSY 22P EMBOSS Connector System: Flex-to-Board Number of Positions: 22 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 22 .039" 1 mm | Fpc Connector | Part Number: 2-84981-2 | Internal Number: 2-84981-2 | .039" | TE Connectivity | TE Store |
Conn FFC Connector SKT 22 POS 1mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-84981-2?
Additional datasheets, footprints and schematics for 2-84981-2 are listed on our Part Details page. You can also find images and similar parts to 2-84981-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84981-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84981-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84981-2 fall under?
The 2-84981-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84981-2 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84981-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84981-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84981-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-84981-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84981-2 often in real-time on the comparison pages.
What if I can't find stock of 2-84981-2?
You can fill out our help required form which you can use to request a quote for 2-84981-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.