Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Location | Bottom |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Connector Width | .2575in, 6.54mm |
Connector Length | 1.2961in, 32.92mm |
Connector Height | 2.56mm, .1008in |
コネクタの高さ | 2.56mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Operating Voltage | 200VAC |
Housing Color | Natural |
Centerline (Pitch) | .039in, 1mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1200 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
Wire/Cable Type | FPC, FFC |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
1MM FPC HORZ.BOTTOM CONT.ASSY 25P Connector System: Flex-to-Board Number of Positions: 25 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 25 .039" 1 mm | Fpc Connector | Part Number: 2-84952-5 | Internal Number: 2-84952-5 | .039" | TE Connectivity | TE Store |
Fpc Connector, Receptacle 25 Position 1Mmpitch | Newark Electronics |
Conn FPC Connector SKT 25 POS 1mm Solder RA SMD T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 25Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-84952-5?
Additional datasheets, footprints and schematics for 2-84952-5 are listed on our Part Details page. You can also find images and similar parts to 2-84952-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84952-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84952-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84952-5 fall under?
The 2-84952-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84952-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84952-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84952-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84952-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 2-84952-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84952-5 often in real-time on the comparison pages.
What if I can't find stock of 2-84952-5?
You can fill out our help required form which you can use to request a quote for 2-84952-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.