Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 22 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49µin |
Contact Type | Socket |
Contact Layout | Staggered Type A |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Finish | Bright |
Connector Width | 4.8mm, .189in |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .307in, 7.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 1.2303in, 31.25mm |
コネクタの高さ | 7.8mm |
Operating Voltage | 50VAC |
Housing Color | White |
Housing Material | PBT GF |
Centerline (Pitch) | .049in, 1.25mm |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Kinked Solder Tails |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 100 |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Sealable | No |
Wire/Cable Type | FFC, FPC |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
1.25Mm Ffc Post Plated V 22P |Amp Te Connectivity 2-84534-2 | Newark Electronics |
Conn FFC Connector SKT 22 POS 2.5mm Solder ST Thru-Hole Tray | Avnet America |
1.25MM FFC POST PLATED V 22P Connector System: Flex-to-Board Number of Positions: 22 Centerline (Pitch): .049 in Centerline (Pitch): 1.25 mm Insertion Force Type: Non-ZIF Flex-to-Board 22 .049" 1.25 mm | 1.25Mm Fpc Connector | Part Number: 2-84534-2 | Internal Number: 2-84534-2 | .049" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-84534-2?
Additional datasheets, footprints and schematics for 2-84534-2 are listed on our Part Details page. You can also find images and similar parts to 2-84534-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84534-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84534-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84534-2 fall under?
The 2-84534-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84534-2 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84534-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84534-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84534-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2-84534-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84534-2 often in real-time on the comparison pages.
What if I can't find stock of 2-84534-2?
You can fill out our help required form which you can use to request a quote for 2-84534-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.