Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.77
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$41.43
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$45.55
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$35.10
|
53
in stock
|
Buy Now | |
Farnell
from US$47.15
|
43
in stock
|
Buy Now | |
Future Electronics
from US$27.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$33.75
|
-
|
Buy Now | |
RS Americas
from US$38.78
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 21 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Mating Post Length | .126in, 3.2mm |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | CuSn |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBTP GV |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Strain Relief | Without |
Position Locations Omitted | None |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
High Temperature Housing | No |
Cable Assy, Nector M, 5P Pin To Soc, Ul |Amp Te Connectivity 2829489-1 | Newark Electronics |
Lighting Cables CABLE ASSY 5P PIN TO SOC UL | Rapid Electronics |
TE Connectivity Cable Assembly 14 5C SEOOW 1.219m 14AWG | Distrelec |
LOW VOLTAGE LIGHTING CABLES | Farnell |
NECTOR M 5 Position Plug to Socket 1219.2mm Lighting Cable Assembly | Future Electronics |
Cable Assembly 14/5C SEOOW 1.219m 14AWG 5POS Circular to 5POS Circular PL-SKT | Avnet America |
CABLE ASSY, NECTOR M, 5P PIN TO SOC, UL | TE Connectivity 2829489-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-829489-1?
Additional datasheets, footprints and schematics for 2-829489-1 are listed on our Part Details page. You can also find images and similar parts to 2-829489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-829489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-829489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-829489-1 fall under?
The 2-829489-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-829489-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-829489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-829489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-829489-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-829489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-829489-1 often in real-time on the comparison pages.
What if I can't find stock of 2-829489-1?
You can fill out our help required form which you can use to request a quote for 2-829489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.