Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-2-829261-2,
CP0206-000 |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
4,189
in stock
|
Buy Now | |
element14
from US$1.10
|
4,189
in stock
|
Buy Now | |
Farnell
from US$1.18
|
4,189
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
3,400
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 5mm, .197in |
---|---|
Screw Length | 9.8mm, .38in |
Mating Thread Size | 14702 |
Screw & Hole Thread Size | 4-40 UNC 2B (Female), 4-40 UNC 2A (Male) |
Screwlock Style | Screwlock Only |
Packaging Quantity | 2000 |
Packaging Method | Box |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
D-Sub Screw Lock, 4-40Unc, 9.8Mm Rohs Compliant: Yes |Amp Te Connectivity 2-829261-2 | Newark Electronics |
D-SUB SCREW LOCK, 4-40UNC, 9.8MM | element14 |
HD.FEMALE SCREWLOCK 4-40 | TTI Europe |
AMPLIMITE HD screwlock 4-40, 5mm | RS |
Connector Accessories Female Screw Lock Brass Tin/Yellow Chromate Finish Individual | Avnet America |
AMPLIMITE HD screwlock 4-40, 5mm | TE Connectivity 2-829261-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-829261-2?
Additional datasheets, footprints and schematics for 2-829261-2 are listed on our Part Details page. You can also find images and similar parts to 2-829261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-829261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-829261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-829261-2 fall under?
The 2-829261-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 2-829261-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-829261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-829261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-829261-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 2-829261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-829261-2 often in real-time on the comparison pages.
What if I can't find stock of 2-829261-2?
You can fill out our help required form which you can use to request a quote for 2-829261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.