Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.01
|
704
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
704
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
704
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
704
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Positions | 20 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 250 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings 1X20 Pos R/A Tin |Amp Te Connectivity 2-826947-0 | Newark Electronics |
Headers&Wire Housings 1X20 POS R/A TIN | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD-2 PIN HDR.1X20P | Distrelec |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, Mod-2 Pin Hdr.1X20P | TE Connectivity 2-826947-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-826947-0?
Additional datasheets, footprints and schematics for 2-826947-0 are listed on our Part Details page. You can also find images and similar parts to 2-826947-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-826947-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-826947-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-826947-0 fall under?
The 2-826947-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-826947-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-826947-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-826947-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-826947-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-826947-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-826947-0 often in real-time on the comparison pages.
What if I can't find stock of 2-826947-0?
You can fill out our help required form which you can use to request a quote for 2-826947-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.