2-826634-0 PCB Connectors by TE Connectivity

MOD2 PIN HEADER 20P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.09

Distributor Stock
Logo for RS
RS
from US$2.68
21
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.74
1,800
in stock
Buy Now
Logo for TE Store
TE Store
from US$4.58
1,761
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.09
895
in stock
Buy Now
Logo for element14
element14
from US$2.81
838
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.76
838
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.31
49
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.15
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.88
-
Buy Now
Logo for Boersig
Boersig
from US$2.78
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .024in, .63mm
Number of Rows 2
Number of Positions 40
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
Contact Mating Area Plating Material Thickness .8µm
Contact Current Rating (Max) 5A
PCB Contact Termination Area Plating Material Tin
Mating Post Length .264in, 6.7mm
Contact Type Pin
Contact Mating Area Plating Material Gold
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 3µm
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 1000 V
Centerline (Pitch) .1in, 2.54mm
Housing Material PBT GV
Housing Color Green
UL Flammability Rating UL 94V-0
Mating Alignment Without
PCB Mount Retention Without
Panel Mount Feature Without
Strain Relief Without
Packaging Quantity 150
Packaging Method Package
実装方法 Package
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Termination Post & Tail Length 3.2mm, .1259in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

MOD2 PIN HEADER 20P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 2-826634-0 | Internal Number: 2-826634-0 | TE Connectivity | TE Store
Conn, Header, 20Pos, 2Row, 2.54Mm | Newark Electronics
WTB CONN, R/A HEADER, 20POS, 2ROW/2.54MM | element14
Pin header 2x20 r/a gold Mod II | RS
TE Connectivity PCB Header, Male, 5A, 100V, Contacts - 40 | Distrelec
Conn Unshrouded Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America
PCB Header, 2x20, Right Angle, Gold, AMPMODU Mod II Series | TE Connectivity 2-826634-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-826634-0?

Additional datasheets, footprints and schematics for 2-826634-0 are listed on our Part Details page. You can also find images and similar parts to 2-826634-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-826634-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-826634-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-826634-0 fall under?

The 2-826634-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-826634-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-826634-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-826634-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-826634-0 have stock available?

Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-826634-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-826634-0 often in real-time on the comparison pages.

What if I can't find stock of 2-826634-0?

You can fill out our help required form which you can use to request a quote for 2-826634-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay