2-826576-0 . Unknown Parts by Unknown

CONNECTOR 20POS HEADER 3.96MM 1ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.68

Distributor Stock
Logo for Newark
Newark
from US$14.08
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$25.24
72
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$29.38
72
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.32
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 3.96mm
No. of Contacts 20Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Lead Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)


2-826576-0 Connectors by TE Connectivity

20P MOD1 STIFT LEI

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

20P MOD 1 UNSHROUDED HEADER ST TIN | Rapid Electronics
TE Connectivity - AMP 20P MOD 1 UNSHROUDED HEADER ST TIN | Distrelec
20P Mod1 Stift Lei Rohs Compliant: Yes |Amp Te Connectivity 2-826576-0 | Newark Electronics
Conn Unshrouded Header HDR 20 POS 3.96mm Solder ST Thru-Hole Box | Avnet America
Connector, AMPMODU, 20P Mod 1 Unshrouded Header, St, Tin | TE Connectivity 2-826576-0 | RS Americas
20P MOD 1 UNSHROUDED HEADER, ST, TIN | Boersig

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-826576-0 .?

Additional datasheets, footprints and schematics for 2-826576-0 . are listed on our Part Details page. You can also find images and similar parts to 2-826576-0 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-826576-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-826576-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-826576-0 . fall under?

The 2-826576-0 . is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to 2-826576-0 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-826576-0 . you can contact the distributor directly for product support, shipping queries etc.

Is the 2-826576-0 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-826576-0 . have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-826576-0 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-826576-0 . often in real-time on the comparison pages.

What if I can't find stock of 2-826576-0 .?

You can fill out our help required form which you can use to request a quote for 2-826576-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay