Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.38
|
2,397
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,397
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
2,397
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
2,397
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Retention | Without |
Width | 23.9mm, .94in |
Length | 47.4mm, 1.8661in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | .378in, 9.6mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | No |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 400 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Panel Mount Plug 22P Rohs Compliant: Yes |Amp Te Connectivity 2-794953-2 | Newark Electronics |
Headers&Wire Housings PANEL MOUNT PLUG 22P | Rapid Electronics |
TE Connectivity 22P PM PLUG VAL-U-LOK V2 Rectangular Pow | Distrelec |
VAL-U-LOK Series 22 Position Locking Ramp Male Pin Crimp Plug Housing Connector | Future Electronics |
Conn Housing PL 22 POS 4.2mm Crimp ST Panel Mount | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 22 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 2-794953-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-794953-2?
Additional datasheets, footprints and schematics for 2-794953-2 are listed on our Part Details page. You can also find images and similar parts to 2-794953-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-794953-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-794953-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-794953-2 fall under?
The 2-794953-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-794953-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-794953-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-794953-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-794953-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2-794953-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-794953-2 often in real-time on the comparison pages.
What if I can't find stock of 2-794953-2?
You can fill out our help required form which you can use to request a quote for 2-794953-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.